Status: | Unknown |
---|---|
Series: | UC2872 Series |
RoHS: | Unknown |
No distributors results available
Ballast Controller Type | Resonant Lamp Ballast Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Controller IC Case Style | PLCC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | UC2872 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Driver Case Style | LCC |
Frequency | 200kHz |
Module Configuration | N Channel P Channel |
No. of Outputs | 3Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 100mA |
Output Voltage Max | 14.9V |
Supply Current | 6mA |
Supply Voltage Range | 4.5V to 24V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC2872Q?
Additional datasheets, footprints and schematics for UC2872Q are listed on our Part Details page. You can also find images and similar parts to UC2872Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2872Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2872Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2872Q fall under?
The UC2872Q is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC2872Q when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2872Q you can contact the distributor directly for product support, shipping queries etc.
Is the UC2872Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2872Q have stock available?
There is no stock from authorised distributors for UC2872Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2872Q often in real-time on the comparison pages.
What if I can't find stock of UC2872Q?
You can fill out our help required form which you can use to request a quote for UC2872Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.