Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 40V |
---|---|
Output Voltage | 13.1V |
Output Current | 500mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 40V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2856DW?
Additional datasheets, footprints and schematics for UC2856DW are listed on our Part Details page. You can also find images and similar parts to UC2856DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2856DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2856DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2856DW fall under?
The UC2856DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2856DW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2856DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2856DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2856DW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UC2856DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2856DW often in real-time on the comparison pages.
What if I can't find stock of UC2856DW?
You can fill out our help required form which you can use to request a quote for UC2856DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.