UVLO | 16V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 35V |
Startup Current | 1.5mA |
Operating Supply Current | 10mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 102kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Power Factor |
Input Voltage Max | 30V |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Output Type | Totem Pole |
Output Voltage Max | 7.5V |
Supply Voltage Range | 15V to 35V |
Termination Type | Through Hole |
Ic, V Reg, 1.2A | Newark Electronics |
Bipolar CCM PFC controller supporting line freq. across 50Hz-400Hz range, –40°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2854N?
Additional datasheets, footprints and schematics for UC2854N are listed on our Part Details page. You can also find images and similar parts to UC2854N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2854N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2854N fall under?
The UC2854N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2854N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854N you can contact the distributor directly for product support, shipping queries etc.
Is the UC2854N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2854N have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2854N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2854N often in real-time on the comparison pages.
What if I can't find stock of UC2854N?
You can fill out our help required form which you can use to request a quote for UC2854N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.