Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 10.5V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Startup Current | 250µA |
Operating Supply Current | 12mA |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 102kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2854 |
IC Generic Number | 2854 |
Input Voltage Max | 11V |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Output Voltage | 12.8V |
Output Voltage Max | 18V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC2854BDWG4?
Additional datasheets, footprints and schematics for UC2854BDWG4 are listed on our Part Details page. You can also find images and similar parts to UC2854BDWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2854BDWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854BDWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2854BDWG4 fall under?
The UC2854BDWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2854BDWG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854BDWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2854BDWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2854BDWG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UC2854BDWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2854BDWG4 often in real-time on the comparison pages.
What if I can't find stock of UC2854BDWG4?
You can fill out our help required form which you can use to request a quote for UC2854BDWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.