UC2854ADWG4 Semiconductors - ICs by Texas Instruments

POWER FACTOR PRE-REG SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

UVLO 16V
Supply Voltage Min 10V
Supply Voltage Max 20V
Startup Current 250µA
Operating Supply Current 12mA
Controller IC Case Style SOIC
No. of Pins 16Pins
Duty Cycle (%) 95%
Frequency 102kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 2854
Input Voltage Max 11V
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Output Voltage Max 18V
Supply Voltage Range 10V to 20V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2854ADWG4?

Additional datasheets, footprints and schematics for UC2854ADWG4 are listed on our Part Details page. You can also find images and similar parts to UC2854ADWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2854ADWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854ADWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2854ADWG4 fall under?

The UC2854ADWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2854ADWG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854ADWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UC2854ADWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2854ADWG4 have stock available?

There is no stock from authorised distributors for UC2854ADWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2854ADWG4 often in real-time on the comparison pages.

What if I can't find stock of UC2854ADWG4?

You can fill out our help required form which you can use to request a quote for UC2854ADWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay