Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 16V |
---|---|
Supply Voltage Range | 10V to 20V |
Startup Current | 300µA |
Operating Supply Current | 12mA |
Duty Cycle (%) | 95% |
Frequency | 200kHz |
Digital IC Case Style | SOIC |
No. of Pins | 16 |
Ic, Pfc Pre-Regulator, 35V, 16-Soic | Newark Electronics |
Enhanced bipolar CCM PFC controller with 16V/10V UVLO for 50Hz-400Hz line freq., –40°C to 85°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2854ADW?
Additional datasheets, footprints and schematics for UC2854ADW are listed on our Part Details page. You can also find images and similar parts to UC2854ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2854ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2854ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2854ADW fall under?
The UC2854ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2854ADW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2854ADW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2854ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2854ADW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2854ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2854ADW often in real-time on the comparison pages.
What if I can't find stock of UC2854ADW?
You can fill out our help required form which you can use to request a quote for UC2854ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.