Prices starting from US$0.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.51 |
7,922
|
Buy Now | |
Transfer Multisort Elektronik | US$0.46 |
14,449
|
Buy Now | |
Newark Electronics | US$0.58 |
7,922
|
Buy Now | |
element14 | US$0.53 |
7,922
|
Buy Now | |
Avnet Silica | - |
10,000
|
Buy Now | |
Future Electronics | US$0.44 |
-
|
Buy Now | |
Avnet America | US$0.49 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
IC: PMIC | Transfer Multisort Elektronik |
Pwm Cont, Current Mode, 500Khz, Soic-8 | Newark Electronics |
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8 | element14 |
Current Mode PWM Controller 1A 8-Pin SO N T/R | Avnet Silica |
UC2845 Series 30 V 17 mA High Performance Current Mode PWM Controller - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a UC2845BD1013TR?
Additional datasheets, footprints and schematics for UC2845BD1013TR are listed on our Part Details page. You can also find images and similar parts to UC2845BD1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2845BD1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2845BD1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2845BD1013TR fall under?
The UC2845BD1013TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2845BD1013TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2845BD1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the UC2845BD1013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2845BD1013TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for UC2845BD1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2845BD1013TR often in real-time on the comparison pages.
What if I can't find stock of UC2845BD1013TR?
You can fill out our help required form which you can use to request a quote for UC2845BD1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.