UC2845AD8G4 Semiconductors - ICs by Texas Instruments

PWM CONTROLLER SMD 2845 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCx84xA family of control ICs is a pin-for-pin compatible improved version of the UCx84x family. Providing the necessary features to control currentmode or switched-mode power supplies, this family of devices has many improved features: startup current is less than 0.5 mA, oscillator discharge is trimmed to 8.3 mA, and during UVLO, the output stage can sink at least 10 mA at less than 1.2 V for VCC over 5 V.

No distributors results available

Specifications

Input Voltage 25V
Output Voltage 13.5V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 25V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 500kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2845
Controller Type PWM
IC Generic Number 2845
Input Current 11mA
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Output Energy per Cycle 5µJ
Output Type Totem Pole
Power Dissipation Pd 1W
Power Supply IC Type PWM controller
Supply Voltage Range 12V to 25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2845AD8G4?

Additional datasheets, footprints and schematics for UC2845AD8G4 are listed on our Part Details page. You can also find images and similar parts to UC2845AD8G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2845AD8G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2845AD8G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2845AD8G4 fall under?

The UC2845AD8G4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2845AD8G4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2845AD8G4 you can contact the distributor directly for product support, shipping queries etc.

Is the UC2845AD8G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2845AD8G4 have stock available?

There is no stock from authorised distributors for UC2845AD8G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2845AD8G4 often in real-time on the comparison pages.

What if I can't find stock of UC2845AD8G4?

You can fill out our help required form which you can use to request a quote for UC2845AD8G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay