Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,443
in stock
|
Buy Now | |
Avnet Silica
-
|
3,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 11V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller 1A 8-Pin PDIP | Avnet Silica |
Current Mode PWM Controller 1A PDIP8 | RS |
Pwm Controller, 500Khz, 15V, Dip-8 | Newark Electronics |
UC2844 Series Current Mode PWM Controller Voltage Regulator - DIP-8 | Future Electronics |
PWM CONTROLLER, 500KHZ, 15V, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a UC2844BN?
Additional datasheets, footprints and schematics for UC2844BN are listed on our Part Details page. You can also find images and similar parts to UC2844BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2844BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2844BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2844BN fall under?
The UC2844BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2844BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2844BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC2844BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2844BN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for UC2844BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2844BN often in real-time on the comparison pages.
What if I can't find stock of UC2844BN?
You can fill out our help required form which you can use to request a quote for UC2844BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.