UC2843N Semiconductors - ICs by Texas Instruments

IC CONTROLLER PWM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Farnell
Farnell
from US$1.60
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.96
71
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.64
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
-
Buy Now
Logo for element14
element14
from US$1.61
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
-
Buy Now

Specifications

Input Voltage 25V
Output Voltage 13.5V
Output Current 1A
Supply Voltage Min 12V
Supply Voltage Max 25V
Controller IC Case Style DIP
No. of Pins 8Pins
Frequency 500kHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Controller Type PWM
Input Current 11mA
Operating Temperature Range -40°C to +85°C
Output Energy per Cycle 5µJ
Output Type Totem Pole
Power Dissipation Pd 1W
Supply Voltage Range 12V to 25V
Termination Type Through Hole

Alternative Descriptions

IC: PMIC | Transfer Multisort Elektronik
Ic, Controller, Pwm | Newark Electronics
30-V, 1-A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle, -40C to 85C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2843N?

Additional datasheets, footprints and schematics for UC2843N are listed on our Part Details page. You can also find images and similar parts to UC2843N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2843N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2843N fall under?

The UC2843N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2843N when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843N you can contact the distributor directly for product support, shipping queries etc.

Is the UC2843N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2843N have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC2843N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2843N often in real-time on the comparison pages.

What if I can't find stock of UC2843N?

You can fill out our help required form which you can use to request a quote for UC2843N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay