Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
123
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
295
in stock
|
Buy Now | |
element14
from US$0.41
|
123
in stock
|
Buy Now | |
Avnet Silica
-
|
5,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 11V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
UC2843 Series Current Mode PWM Controller Voltage Regulator - DIP-8 | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
PWM CONTROLLER, 500KHZ, 15V, DIP-8 | element14 |
Current Mode PWM Controller 1A 8-Pin PDIP | Avnet Silica |
Pwm Controller, 500Khz, 15V, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2843BN?
Additional datasheets, footprints and schematics for UC2843BN are listed on our Part Details page. You can also find images and similar parts to UC2843BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2843BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2843BN fall under?
The UC2843BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2843BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC2843BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2843BN have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, element14 and Avnet Silica have stock available or on a lead time for UC2843BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2843BN often in real-time on the comparison pages.
What if I can't find stock of UC2843BN?
You can fill out our help required form which you can use to request a quote for UC2843BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.