Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,504
in stock
|
Buy Now | |
element14
from US$0.49
|
6,504
in stock
|
Buy Now | |
Farnell
from US$0.47
|
6,504
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
684
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
661
in stock
|
Buy Now | |
Avnet Silica
-
|
6,100
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage | 15V, 30V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1707 |
Controller Type | PWM |
IC Generic Number | 1707 |
Input Voltage Max | 48V |
Input Voltage Min | 6V |
Logic Function Number | 1707 |
No. of Outputs | 2Outputs |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 0.5A |
Output Energy per Cycle | 5µJ |
Output Voltage Max | 5V |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
Pwm Controller, 15V, -40 To 150Deg C | Newark Electronics |
IC, CURRENT MODE PWM, 2843, SOIC8 | element14 |
UC2843 Series 30 V 275 kHz High Performance Current Mode Controller - SOIC-8 | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
ST PWM Controller, SO-8, 30V, 500kHz | Distrelec |
UC2843BD1,PWM controller,current mode 1A | RS |
Current Mode PWM Controller 1A 8-Pin SO N | Avnet Silica |
Where can I find additional details, specifications and documents for a UC2843BD1?
Additional datasheets, footprints and schematics for UC2843BD1 are listed on our Part Details page. You can also find images and similar parts to UC2843BD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2843BD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843BD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2843BD1 fall under?
The UC2843BD1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2843BD1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843BD1 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2843BD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2843BD1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for UC2843BD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2843BD1 often in real-time on the comparison pages.
What if I can't find stock of UC2843BD1?
You can fill out our help required form which you can use to request a quote for UC2843BD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.