Input Voltage | 25V |
---|---|
Output Voltage | 15V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2843 |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
Controller, Pwm, Current Mode, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a UC2843AD?
Additional datasheets, footprints and schematics for UC2843AD are listed on our Part Details page. You can also find images and similar parts to UC2843AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2843AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2843AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2843AD fall under?
The UC2843AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2843AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2843AD you can contact the distributor directly for product support, shipping queries etc.
Is the UC2843AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2843AD have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UC2843AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2843AD often in real-time on the comparison pages.
What if I can't find stock of UC2843AD?
You can fill out our help required form which you can use to request a quote for UC2843AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.