UC2842N Semiconductors - ICs by Texas Instruments

CURRENT MODE PWM CONTROLLER 25V 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.44


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.33
226
Buy Now
Logo for element14 element14 US$1.36
226
Buy Now
Logo for Texas Instruments Texas Instruments US$0.44
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage 25V
Output Voltage 13.5V
Output Current 1A
Supply Voltage Min 12V
Supply Voltage Max 25V
Controller IC Case Style DIP
No. of Pins 8Pins
Frequency 500kHz
Product Range -

Alternative Descriptions

Current Mode Pwm Controller, 25V, 8-Dip | Newark Electronics
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP | element14
30-V, 1-A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, -40C to 85C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2842N?

Additional datasheets, footprints and schematics for UC2842N are listed on our Part Details page. You can also find images and similar parts to UC2842N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2842N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2842N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2842N fall under?

The UC2842N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2842N when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2842N you can contact the distributor directly for product support, shipping queries etc.

Is the UC2842N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2842N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC2842N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2842N often in real-time on the comparison pages.

What if I can't find stock of UC2842N?

You can fill out our help required form which you can use to request a quote for UC2842N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay