Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
1,464
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,464
in stock
|
Buy Now | |
element14
from US$0.46
|
1,464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
494
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 11V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Pwm Controller, 500Khz, 15V, Dip-8 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 15V, DIP-8 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
UC2842 Series High Performance Current Mode PWM Controller - MINIDIP-8 | Future Electronics |
Current Mode PWM Controller 1A 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a UC2842BN?
Additional datasheets, footprints and schematics for UC2842BN are listed on our Part Details page. You can also find images and similar parts to UC2842BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2842BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2842BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2842BN fall under?
The UC2842BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2842BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2842BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC2842BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2842BN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for UC2842BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2842BN often in real-time on the comparison pages.
What if I can't find stock of UC2842BN?
You can fill out our help required form which you can use to request a quote for UC2842BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.