Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.42
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 400mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 1.5V |
Output Voltage Min | 1.5V |
Output Voltage Nom. | 1.5V |
Primary Input Voltage | 15V |
Supply Voltage Max | 35V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Controller |
5-A, 36-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2834DW?
Additional datasheets, footprints and schematics for UC2834DW are listed on our Part Details page. You can also find images and similar parts to UC2834DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2834DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2834DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2834DW fall under?
The UC2834DW is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UC2834DW when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2834DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2834DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2834DW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2834DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2834DW often in real-time on the comparison pages.
What if I can't find stock of UC2834DW?
You can fill out our help required form which you can use to request a quote for UC2834DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.