Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Input Voltage | - |
---|---|
Output Voltage | 13V |
Output Current | 1.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 1MHz |
Product Range | - |
IC: PMIC | Transfer Multisort Elektronik |
High Speed PWM Controller, UC2825DW | RS |
Current Mode Pwm Controller, 30V, 16-Soi | Newark Electronics |
Enhanced 30V, 1.5A double ended 1MHz PWM controller with 9.2V/8.4V UVLO, 80% duty cycle, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2825DW?
Additional datasheets, footprints and schematics for UC2825DW are listed on our Part Details page. You can also find images and similar parts to UC2825DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2825DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2825DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2825DW fall under?
The UC2825DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2825DW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2825DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC2825DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2825DW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC2825DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2825DW often in real-time on the comparison pages.
What if I can't find stock of UC2825DW?
You can fill out our help required form which you can use to request a quote for UC2825DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.