UC2524AN Semiconductors - ICs by Texas Instruments

REGULATING PWM 40V 16-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$2.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
-
Buy Now
Logo for element14
element14
from US$2.52
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.87
-
Buy Now

Specifications

Input Voltage 40V
Output Voltage 80V
Output Current 200mA
Supply Voltage Min 8V
Supply Voltage Max 40V
Controller IC Case Style DIP
No. of Pins 16Pins
Frequency 500kHz
Product Range -
MSL -

Alternative Descriptions

Regulating Pwm, 40V, 16-Dip | Newark Electronics
Advanced 40 VCC, double ended 300KHz voltage mode PWM controller with 45% duty cycle, -25C to 85C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2524AN?

Additional datasheets, footprints and schematics for UC2524AN are listed on our Part Details page. You can also find images and similar parts to UC2524AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2524AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2524AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2524AN fall under?

The UC2524AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2524AN when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2524AN you can contact the distributor directly for product support, shipping queries etc.

Is the UC2524AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2524AN have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2524AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2524AN often in real-time on the comparison pages.

What if I can't find stock of UC2524AN?

You can fill out our help required form which you can use to request a quote for UC2524AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay