Input Voltage | 30V |
---|---|
Output Voltage | 5.1V |
Output Current | 1.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 1MHz |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1825 |
Controller Type | Current Mode PWM |
Input Current | 0.022mA |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
Output Type | Totem Pole |
Output Voltage Max | 13.5V |
Power Dissipation Pd | 1W |
Termination Type | Through Hole |
High Speed PWM Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UC1825J?
Additional datasheets, footprints and schematics for UC1825J are listed on our Part Details page. You can also find images and similar parts to UC1825J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC1825J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC1825J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC1825J fall under?
The UC1825J is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC1825J when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC1825J you can contact the distributor directly for product support, shipping queries etc.
Is the UC1825J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC1825J have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC1825J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC1825J often in real-time on the comparison pages.
What if I can't find stock of UC1825J?
You can fill out our help required form which you can use to request a quote for UC1825J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.