UA9639CP Semiconductors - ICs by Texas Instruments

RS422/RS423 LINE RECEIVER 5.25V DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
407
in stock
Buy Now
Logo for element14
element14
from US$1.72
407
in stock
Buy Now
Logo for Micros
Micros
from US$0.88
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.62
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.68
-
Buy Now

Specifications

Device Type Line
IC Interface Type RS422 RS423
No. of Receivers 2Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 8Pins
Product Range -
MSL -

Alternative Descriptions

IC, LINE RECEIVER, DUAL | element14
Dual Receiver RS-422/RS-423 8-Pin PDIP | Micros
Rs422/Rs423 Line Receiver 5.25V Dip8 | Newark Electronics
Dual Differential Line Receiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA9639CP?

Additional datasheets, footprints and schematics for UA9639CP are listed on our Part Details page. You can also find images and similar parts to UA9639CP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA9639CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9639CP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA9639CP fall under?

The UA9639CP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UA9639CP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA9639CP you can contact the distributor directly for product support, shipping queries etc.

Is the UA9639CP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA9639CP have stock available?

Authorised distributors including element14, Farnell, Micros, Newark Electronics and Texas Instruments have stock available or on a lead time for UA9639CP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA9639CP often in real-time on the comparison pages.

What if I can't find stock of UA9639CP?

You can fill out our help required form which you can use to request a quote for UA9639CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay