Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | UA9638 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9638 |
Line Bus Drive Receive Transceiver Type | Differential Line Driver |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
IC: interface | Transfer Multisort Elektronik |
Line Transmitter 2TX 8-Pin SOIC | RS |
Ic, Line Driver, Dual, Rs422, Soic8 | Newark Electronics |
IC, LINE DRIVER, DUAL, RS422, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a UA9638CD..?
Additional datasheets, footprints and schematics for UA9638CD.. are listed on our Part Details page. You can also find images and similar parts to UA9638CD.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9638CD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9638CD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9638CD.. fall under?
The UA9638CD.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UA9638CD.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9638CD.. you can contact the distributor directly for product support, shipping queries etc.
Is the UA9638CD.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA9638CD.. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UA9638CD...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9638CD.. often in real-time on the comparison pages.
What if I can't find stock of UA9638CD..?
You can fill out our help required form which you can use to request a quote for UA9638CD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.