Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS423 Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | UA9637A |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 2Drivers |
Dual Differential Line Receiver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UA9637ACDR?
Additional datasheets, footprints and schematics for UA9637ACDR are listed on our Part Details page. You can also find images and similar parts to UA9637ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9637ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9637ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9637ACDR fall under?
The UA9637ACDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UA9637ACDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9637ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the UA9637ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA9637ACDR have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for UA9637ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9637ACDR often in real-time on the comparison pages.
What if I can't find stock of UA9637ACDR?
You can fill out our help required form which you can use to request a quote for UA9637ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.