Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | UA9637A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9637 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Line Receiver |
Logic Function Number | 9637 |
No. of Drivers | 2Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 3.5V |
Propagation Delay | 15ns |
Supply Voltage Range | 4.75V to 5.25V |
Line Receiver 2RX 8-Pin SOIC | RS |
Dual Diff Line Receiver, Smd, 9637 | Newark Electronics |
DUAL DIFF LINE RECEIVER, SMD, 9637 | element14 |
Where can I find additional details, specifications and documents for a UA9637ACD?
Additional datasheets, footprints and schematics for UA9637ACD are listed on our Part Details page. You can also find images and similar parts to UA9637ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA9637ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9637ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA9637ACD fall under?
The UA9637ACD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UA9637ACD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA9637ACD you can contact the distributor directly for product support, shipping queries etc.
Is the UA9637ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA9637ACD have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UA9637ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA9637ACD often in real-time on the comparison pages.
What if I can't find stock of UA9637ACD?
You can fill out our help required form which you can use to request a quote for UA9637ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.