UA9636ACD Semiconductors - ICs by Texas Instruments

RS-232/RS-423 LINE DRIVER 13.2V SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Micros
Micros
from US$0.70
150
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
60
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.44
-
Buy Now

Specifications

Device Type RS232 / RS423 Driver
IC Interface Type RS232 RS423
No. of Drivers 2Drivers
Supply Voltage Min 10.8V
Supply Voltage Max 13.2V
Driver Case Style SOIC
No. of Pins 8Pins

Alternative Descriptions

Dual Transmitter RS-232/RS-423 8-Pin SOIC | Micros
Dual Line Driver With Adjustable Slew Rate | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA9636ACD?

Additional datasheets, footprints and schematics for UA9636ACD are listed on our Part Details page. You can also find images and similar parts to UA9636ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA9636ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9636ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA9636ACD fall under?

The UA9636ACD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UA9636ACD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA9636ACD you can contact the distributor directly for product support, shipping queries etc.

Is the UA9636ACD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA9636ACD have stock available?

Authorised distributors including Micros, Chip One Stop and Texas Instruments have stock available or on a lead time for UA9636ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA9636ACD often in real-time on the comparison pages.

What if I can't find stock of UA9636ACD?

You can fill out our help required form which you can use to request a quote for UA9636ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay