Status: | Unknown |
---|---|
Series: | -5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | -25V |
Input Voltage Max | -7V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | -5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7905 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1.5A |
Output Voltage Max | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -10V |
Supply Voltage Max | -25V |
Supply Voltage Min | -7V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Negative Voltage |
Where can I find additional details, specifications and documents for a UA7905CKCSE3?
Additional datasheets, footprints and schematics for UA7905CKCSE3 are listed on our Part Details page. You can also find images and similar parts to UA7905CKCSE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA7905CKCSE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA7905CKCSE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA7905CKCSE3 fall under?
The UA7905CKCSE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA7905CKCSE3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA7905CKCSE3 you can contact the distributor directly for product support, shipping queries etc.
Is the UA7905CKCSE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA7905CKCSE3 have stock available?
There is no stock from authorised distributors for UA7905CKCSE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA7905CKCSE3 often in real-time on the comparison pages.
What if I can't find stock of UA7905CKCSE3?
You can fill out our help required form which you can use to request a quote for UA7905CKCSE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.