Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
MSL | - |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Voltage Regulator 5V To-220-3 | Newark Electronics |
500-mA, 30-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78M05CKCS?
Additional datasheets, footprints and schematics for UA78M05CKCS are listed on our Part Details page. You can also find images and similar parts to UA78M05CKCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78M05CKCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78M05CKCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78M05CKCS fall under?
The UA78M05CKCS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78M05CKCS when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78M05CKCS you can contact the distributor directly for product support, shipping queries etc.
Is the UA78M05CKCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78M05CKCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UA78M05CKCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78M05CKCS often in real-time on the comparison pages.
What if I can't find stock of UA78M05CKCS?
You can fill out our help required form which you can use to request a quote for UA78M05CKCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.