Status: | Unknown |
---|---|
Series: | 15V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 17.5V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 15V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LINEAR VOLT REG, 15V, 0.1A, TO-226AA-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 15V, 0.1A, To-226Aa-3 Rohs Compliant: Yes |TEXAS INSTRUMENTS UA78L15ACLP | Newark Electronics |
100-mA 30-V  | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78L15ACLP?
Additional datasheets, footprints and schematics for UA78L15ACLP are listed on our Part Details page. You can also find images and similar parts to UA78L15ACLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L15ACLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L15ACLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L15ACLP fall under?
The UA78L15ACLP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L15ACLP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L15ACLP you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L15ACLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L15ACLP have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Texas Instruments have stock available or on a lead time for UA78L15ACLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L15ACLP often in real-time on the comparison pages.
What if I can't find stock of UA78L15ACLP?
You can fill out our help required form which you can use to request a quote for UA78L15ACLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.