Status: | Unknown |
---|---|
Series: | 12V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
648
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
61,485
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,004
in stock
|
Buy Now | |
element14
from US$0.12
|
673
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
648
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 14.5V |
Input Voltage Max | 27V |
Product Range | 12V 100mA Linear Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
100-mA 30-V  | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, 12V, 0.1A, SOT-89-3 | element14 |
Linear Volt Reg, 12V, 0.1A, Sot-89-3 Rohs Compliant: Yes |TEXAS INSTRUMENTS UA78L12ACPK | Newark Electronics |
Where can I find additional details, specifications and documents for a UA78L12ACPK?
Additional datasheets, footprints and schematics for UA78L12ACPK are listed on our Part Details page. You can also find images and similar parts to UA78L12ACPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L12ACPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L12ACPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L12ACPK fall under?
The UA78L12ACPK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L12ACPK when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L12ACPK you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L12ACPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L12ACPK have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for UA78L12ACPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L12ACPK often in real-time on the comparison pages.
What if I can't find stock of UA78L12ACPK?
You can fill out our help required form which you can use to request a quote for UA78L12ACPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.