Status: | Unknown |
---|---|
Series: | 7810 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 12.5V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 10V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7810 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 10V |
Positive Voltage Regulator, 10V, 100mA, 5%, 1.7V dropout, 0÷125°C | Micros |
100-mA 30-V  | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78L10ACLPR?
Additional datasheets, footprints and schematics for UA78L10ACLPR are listed on our Part Details page. You can also find images and similar parts to UA78L10ACLPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L10ACLPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L10ACLPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L10ACLPR fall under?
The UA78L10ACLPR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L10ACLPR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L10ACLPR you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L10ACLPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L10ACLPR have stock available?
Authorised distributors including Micros and Texas Instruments have stock available or on a lead time for UA78L10ACLPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L10ACLPR often in real-time on the comparison pages.
What if I can't find stock of UA78L10ACLPR?
You can fill out our help required form which you can use to request a quote for UA78L10ACLPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.