UA78L09ACD.. Power Management ICs - PMIC by Texas Instruments

IC LDO REG 9V SMD SOIC8

Status: Unknown
Series: 7809 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.51
243
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 11.5V
Input Voltage Max 24V
Fixed Output Voltage Nom. 9V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Linear Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 7809 Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 78
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Current Max 0.1A
Output Voltage Min 8.55V
Output Voltage Nom. 9V
Primary Input Voltage 16V
Supply Voltage Max 24V
Supply Voltage Min 11.5V
Termination Type Surface Mount Device
Voltage Regulator Type 3-Terminal Positive

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
100-mA 30-V  | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA78L09ACD..?

Additional datasheets, footprints and schematics for UA78L09ACD.. are listed on our Part Details page. You can also find images and similar parts to UA78L09ACD.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA78L09ACD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L09ACD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA78L09ACD.. fall under?

The UA78L09ACD.. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UA78L09ACD.. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L09ACD.. you can contact the distributor directly for product support, shipping queries etc.

Is the UA78L09ACD.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA78L09ACD.. have stock available?

Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for UA78L09ACD...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA78L09ACD.. often in real-time on the comparison pages.

What if I can't find stock of UA78L09ACD..?

You can fill out our help required form which you can use to request a quote for UA78L09ACD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay