Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
947
in stock
|
Buy Now | |
Micros
from US$0.17
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Texas Instruments
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10.5V |
Input Voltage Max | 23V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7808 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 8.4V |
Output Voltage Min | 7.6V |
Output Voltage Nom. | 8V |
Primary Input Voltage | 23V |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 8V 0.1A 4-Pin(3+Tab) SOT-89 | Micros |
Reg Standard Lin Fix Pos 8V 0.1A 4-Pin | RS |
Voltage Reg, Fixed, 8V, 100Ma, Sot-89-3 | Newark Electronics |
100-mA 30-V  | Texas Instruments |
Where can I find additional details, specifications and documents for a UA78L08ACPK?
Additional datasheets, footprints and schematics for UA78L08ACPK are listed on our Part Details page. You can also find images and similar parts to UA78L08ACPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L08ACPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L08ACPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L08ACPK fall under?
The UA78L08ACPK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L08ACPK when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L08ACPK you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L08ACPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L08ACPK have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UA78L08ACPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L08ACPK often in real-time on the comparison pages.
What if I can't find stock of UA78L08ACPK?
You can fill out our help required form which you can use to request a quote for UA78L08ACPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.