UA78L05AILPE3 Power Management ICs - PMIC by Texas Instruments

IC V REG 0.1A +5.0V SMD TO-92-3

Status: Unknown
Series: 7805 Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The UA78L00 series of fixed-voltage linear regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation as well as for voltage regulation in major appliances. In addition, they can be used with power-pass elements to make highcurrent voltage regulators. One of these regulators can deliver up to 100 mA of output current. The internal limiting and thermal-shutdown features of these regulators help to protect the device from overload. The UA78L00C and UA78L00AC series devices are characterized for operation over the virtual junction temperature range of 0°C to 125°C. The UA78L05AI device is characterized for operation over the virtual junction temperature range of −40°C to 125°C.

Prices starting from US$0.22


Distributor Starting From Stock
Logo for element14 element14 US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min 7V
Input Voltage Max 20V
Product Range 7805 Voltage Regulators
Output Current 100mA
Output Type Fixed
Linear Regulator Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Accuracy % 5%
Base Number 78
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 5%
Output Current Max 0.1A
Output Voltage Max 5.25V
Output Voltage Nom. 5V
Primary Input Voltage 10V
Supply Voltage Max 20V
Supply Voltage Min 7V
Termination Type Through Hole
Voltage Regulator Type Fixed Positive Voltage


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA78L05AILPE3?

Additional datasheets, footprints and schematics for UA78L05AILPE3 are listed on our Part Details page. You can also find images and similar parts to UA78L05AILPE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA78L05AILPE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05AILPE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA78L05AILPE3 fall under?

The UA78L05AILPE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UA78L05AILPE3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05AILPE3 you can contact the distributor directly for product support, shipping queries etc.

Is the UA78L05AILPE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA78L05AILPE3 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for UA78L05AILPE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA78L05AILPE3 often in real-time on the comparison pages.

What if I can't find stock of UA78L05AILPE3?

You can fill out our help required form which you can use to request a quote for UA78L05AILPE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay