Options for Price Comparison
Distributor Statistics for UA78L05AILP
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for UA78L05AILP
Details for UA78L05AILP by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
UA78L05AILP
Buy Directly from Texas Instruments (19674 in stock) $0.1200
LINEAR VOLTAGE REGULATOR 5V TO-92
UA78L05AILP image

UA78L05AILP by Texas Instruments

LINEAR VOLTAGE REGULATOR 5V TO-92
Features
3-Terminal Linear Regulators
Internal Short-Circuit Current Limiting
Internal Thermal-Overload Protection
No External Components
Output Current Up to 100 mA
Part Information
UA78L05AILP image
RoHS Compliant
Description
The UA78L00 series of fixed-voltage linear regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation as well as for voltage regulation in major appliances. In addition, they can be used with power-pass elements to make highcurrent voltage regulators. One of these regulators can deliver up to 100 mA of output current. The internal limiting and thermal-shutdown features of these regulators help to protect the device from overload. The UA78L00C and UA78L00AC series devices are characterized for operation over the virtual junction temperature range of 0°C to 125°C. The UA78L05AI device is characterized for operation over the virtual junction temperature range of −40°C to 125°C.
Specifications
Output Type:
Fixed
Input Voltage Min:
7V
Input Voltage Max:
20V
Fixed Output Voltage Nom.:
5V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
100mA
Packaging:
Each
Alternate Descriptions
Reg Standard Lin Fix Pos 5V 0.1A 3-Pin RS Components
Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Bulk Avnet America
100-mA, 30-V, linear voltage regulator Texas Instruments
In a Bag of 1000, Texas Instruments UA78L05AILP, Tekli Doğrusal Gerilim Regülatörü (LVR), 100mA, 5 V, ±5%, 3-Pinli TO-92 RS Components TR
Reg Standard Lin Fix Pos 5V 0.1A 3-Pin RS Components IT