UA78L05ACD Power Management ICs - PMIC by Texas Instruments

LINEAR VOLTAGE REGULATOR 5V 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The UA78L00 series of fixed-voltage linear regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation as well as for voltage regulation in major appliances. In addition, they can be used with power-pass elements to make highcurrent voltage regulators. One of these regulators can deliver up to 100 mA of output current. The internal limiting and thermal-shutdown features of these regulators help to protect the device from overload. The UA78L00C and UA78L00AC series devices are characterized for operation over the virtual junction temperature range of 0°C to 125°C. The UA78L05AI device is characterized for operation over the virtual junction temperature range of −40°C to 125°C.

Prices starting from US$0.29


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.29
125,601
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.57
6,448
Buy Now
Logo for Chip One Stop Chip One Stop US$0.41
375
Buy Now
Logo for Newark Electronics Newark Electronics US$0.89
-
Buy Now
Logo for element14 element14 US$0.69
-
Buy Now
Logo for Farnell Farnell US$0.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 7V
Input Voltage Max 20V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA

Alternative Descriptions

100-mA 30-V  | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Reg Standard Lin Fix Pos 5V 0.1A 8-Pin | RS
Linear Voltage Regulator, 5V, 8-Soic | Newark Electronics
LINEAR VOLTAGE REGULATOR, 5V, 8-SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA78L05ACD?

Additional datasheets, footprints and schematics for UA78L05ACD are listed on our Part Details page. You can also find images and similar parts to UA78L05ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA78L05ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA78L05ACD fall under?

The UA78L05ACD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UA78L05ACD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACD you can contact the distributor directly for product support, shipping queries etc.

Is the UA78L05ACD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA78L05ACD have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for UA78L05ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA78L05ACD often in real-time on the comparison pages.

What if I can't find stock of UA78L05ACD?

You can fill out our help required form which you can use to request a quote for UA78L05ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay