UA7812CKTTR Power Management ICs - PMIC by Texas Instruments

IC LINEAR VOLT REGULATOR 12V TO-263-3

Status: Unknown
Series: 7812 Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

This series of fixed-voltage integrated-circuit voltage regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation. Each of these regulators can deliver up to 1.5 A of output current. The internal current-limiting and thermal-shutdown features of these regulators essentially make them immune to overload. In addition to use as fixed-voltage regulators, these devices can be used with external components to obtain adjustable output voltages and currents, and also can be used as the power-pass element in precision regulators.

Prices starting from US$0.28


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$0.40
226
Buy Now
Logo for Newark Electronics Newark Electronics US$0.78
-
Buy Now
Logo for element14 element14 US$0.80
-
Buy Now
Logo for Texas Instruments Texas Instruments US$0.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Input Voltage Min 14.5V
Input Voltage Max 30V
Product Range 7812 Voltage Regulators
Output Current 1.5A
Output Type Fixed
Linear Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Filter Terminals SMD
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Voltage Max 12V
Output Voltage Min 12V
Output Voltage Nom. 12V
Primary Input Voltage 19V
Supply Voltage Max 30V
Supply Voltage Min 14.5V

Alternative Descriptions

Ic, Linear Volt Regulator, 12V, To-263-3 | Newark Electronics
1.5-A, 38-V, linear voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA7812CKTTR?

Additional datasheets, footprints and schematics for UA7812CKTTR are listed on our Part Details page. You can also find images and similar parts to UA7812CKTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA7812CKTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA7812CKTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA7812CKTTR fall under?

The UA7812CKTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UA7812CKTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA7812CKTTR you can contact the distributor directly for product support, shipping queries etc.

Is the UA7812CKTTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA7812CKTTR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UA7812CKTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA7812CKTTR often in real-time on the comparison pages.

What if I can't find stock of UA7812CKTTR?

You can fill out our help required form which you can use to request a quote for UA7812CKTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay