Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Product Range | 7805 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Primary Input Voltage | 25V |
Regulator, Ldo, Fixed, 5V, To-220-3 | Newark Electronics |
REGULATOR, LDO, FIXED, 5V, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a UA7805CKCT?
Additional datasheets, footprints and schematics for UA7805CKCT are listed on our Part Details page. You can also find images and similar parts to UA7805CKCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA7805CKCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA7805CKCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA7805CKCT fall under?
The UA7805CKCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA7805CKCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA7805CKCT you can contact the distributor directly for product support, shipping queries etc.
Is the UA7805CKCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA7805CKCT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UA7805CKCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA7805CKCT often in real-time on the comparison pages.
What if I can't find stock of UA7805CKCT?
You can fill out our help required form which you can use to request a quote for UA7805CKCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.