Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.36
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 7805 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Min | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 25V |
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin | RS |
VOLT REG, 5V, 1.5A, TO-220-3 | element14 |
Volt Reg, 5V, 1.5A, To-220-3 | Newark Electronics |
1.5-A, 38-V, linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a UA7805CKCS?
Additional datasheets, footprints and schematics for UA7805CKCS are listed on our Part Details page. You can also find images and similar parts to UA7805CKCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA7805CKCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA7805CKCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA7805CKCS fall under?
The UA7805CKCS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA7805CKCS when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA7805CKCS you can contact the distributor directly for product support, shipping queries etc.
Is the UA7805CKCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA7805CKCS have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for UA7805CKCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA7805CKCS often in real-time on the comparison pages.
What if I can't find stock of UA7805CKCS?
You can fill out our help required form which you can use to request a quote for UA7805CKCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.