UA747CN Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for RS
RS
from US$0.81
389
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
5,654
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.70
989
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
861
in stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.79
57
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
21
in stock
Buy Now
Logo for element14
element14
from US$1.28
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.36
21
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 9V to ± 15V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 9V to ± 15V
Device Marking UA747CN
Op Amp Type General Purpose
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 36V
Supply Voltage Min 7V

Alternative Descriptions

Quad, 36-V, 1-MHz operational amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
General usage dual op-amp,UA747CN DIP14 | RS
Ic, Op Amp, Dual | Newark Electronics
IC, OP AMP, DUAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA747CN?

Additional datasheets, footprints and schematics for UA747CN are listed on our Part Details page. You can also find images and similar parts to UA747CN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA747CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA747CN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA747CN fall under?

The UA747CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to UA747CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA747CN you can contact the distributor directly for product support, shipping queries etc.

Is the UA747CN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA747CN have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Jameco Electronics have stock available or on a lead time for UA747CN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA747CN often in real-time on the comparison pages.

What if I can't find stock of UA747CN?

You can fill out our help required form which you can use to request a quote for UA747CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay