Status: | Active |
---|---|
Series: | UA741 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
859
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
859
in stock
|
Buy Now | |
element14
from US$1.70
|
859
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
186
in stock
|
Buy Now | |
Kruse
-
|
5,530
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Large input voltage range |
No latch-up |
High gain |
Short-circuit protection |
No frequency compensation required |
Same pin configuration as the UA709 |
Product Specifications |
---|
DS1176 General-purpose single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Single, 1 Mhz, 1, 0.5 V/ S, 5V To 40V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics UA741ID | Newark Electronics |
OP AMP, SINGLE, 1MHZ, 0.5V/µS, 8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
IC AMP OP UA741 SOIC-8 | Kruse |
UA741 Series 40V 1 MHz General Purpose SMT Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP ±20V 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a UA741ID?
Additional datasheets, footprints and schematics for UA741ID are listed on our Part Details page. You can also find images and similar parts to UA741ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA741ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA741ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA741ID fall under?
The UA741ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to UA741ID when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA741ID you can contact the distributor directly for product support, shipping queries etc.
Is the UA741ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for UA741ID have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Kruse have stock available or on a lead time for UA741ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA741ID often in real-time on the comparison pages.
What if I can't find stock of UA741ID?
You can fill out our help required form which you can use to request a quote for UA741ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.