UA741CN Amplifiers & Comparators by STMicroelectronics

IC OP AMP COMPENSATED DIP8 741

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1MHz
Slew Rate 0.5V/µs
Supply Voltage Range 5V to 40V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (17-Dec-2015)
Amplifer Supply Voltage 5V to 40V
Amplifier Type Compensated
Base Number 741
Device Marking UA741CN
Gain Bandwidth 1MHz
IC Generic Number 741
IC Temperature Range Commercial
Input Offset Voltage Max 6mV
Logic Function Number 741
Op Amp Type High Gain
Operating Temperature Range 0°C to +70°C
Operational Amplifier Features Compensated Amp
Supply Voltage + Nom 15V
Supply Voltage Max 22V

Alternative Descriptions

IC, OP AMP, COMPENSATED, DIP8, 741 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA741CN?

Additional datasheets, footprints and schematics for UA741CN are listed on our Part Details page. You can also find images and similar parts to UA741CN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA741CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA741CN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA741CN fall under?

The UA741CN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to UA741CN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA741CN you can contact the distributor directly for product support, shipping queries etc.

Is the UA741CN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA741CN have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for UA741CN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA741CN often in real-time on the comparison pages.

What if I can't find stock of UA741CN?

You can fill out our help required form which you can use to request a quote for UA741CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay