No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | General Purpose |
Single, 36-V, 1-MHz operational amplifier | Texas Instruments |
General Purpose Op-Amp, GBW 1MHz, SR 0.5V/us, Voff 1mV, +/-3.5÷+/-18V, 0÷70°C | Micros |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UA741CDR?
Additional datasheets, footprints and schematics for UA741CDR are listed on our Part Details page. You can also find images and similar parts to UA741CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA741CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA741CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA741CDR fall under?
The UA741CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to UA741CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA741CDR you can contact the distributor directly for product support, shipping queries etc.
Is the UA741CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA741CDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, CoreStaff, Micros and Transfer Multisort Elektronik have stock available or on a lead time for UA741CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA741CDR often in real-time on the comparison pages.
What if I can't find stock of UA741CDR?
You can fill out our help required form which you can use to request a quote for UA741CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.