Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 200MHz |
Slew Rate | 0.72V/µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 3.6mA |
Supply Voltage Range | ± 6V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Amplifier Output | Differential |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V |
Amplifier Type | Video |
Bandwidth | 90MHz |
Base Number | 733 |
Operating Temperature Range | 0°C to +70°C |
IC: video amplifier | Transfer Multisort Elektronik |
Ic, Amp Diff, Video, Pdip14, 733 | Newark Electronics |
200MHz, Differential Video Amplifier with fixed differential gain | Texas Instruments |
Where can I find additional details, specifications and documents for a UA733CN?
Additional datasheets, footprints and schematics for UA733CN are listed on our Part Details page. You can also find images and similar parts to UA733CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA733CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA733CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA733CN fall under?
The UA733CN is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to UA733CN when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA733CN you can contact the distributor directly for product support, shipping queries etc.
Is the UA733CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA733CN have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UA733CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA733CN often in real-time on the comparison pages.
What if I can't find stock of UA733CN?
You can fill out our help required form which you can use to request a quote for UA733CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.