Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 200MHz |
Slew Rate | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Output Current | 3.6mA |
Supply Voltage Range | ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Amplifier Output | Differential |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V |
Amplifier Type | Video |
Base Number | 733 |
IC Generic Number | 733 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 1.5mV |
Logic Function Number | 733 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Supply Voltage + Nom | 5V |
IC: video amplifier | Transfer Multisort Elektronik |
Amp Diff Video, Smd, Soic14, 733 | Newark Electronics |
200MHz, Differential Video Amplifier with fixed differential gain | Texas Instruments |
Where can I find additional details, specifications and documents for a UA733CD?
Additional datasheets, footprints and schematics for UA733CD are listed on our Part Details page. You can also find images and similar parts to UA733CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA733CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA733CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA733CD fall under?
The UA733CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to UA733CD when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA733CD you can contact the distributor directly for product support, shipping queries etc.
Is the UA733CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA733CD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UA733CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA733CD often in real-time on the comparison pages.
What if I can't find stock of UA733CD?
You can fill out our help required form which you can use to request a quote for UA733CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.