Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions | Dia 15.82 x 13.6mm, Dia .622 x .53in |
---|---|
Supply Voltage | 5V |
Accuracy | ± .5% |
Output/Span | .5 – 4.5 V |
Overpressure | 2X |
Options | 10" Cable |
Package | O-Ring Mount |
Type | Sealed Gage |
Sensor Type | Media Isolated Analog Pressure Sensor Modules |
Operating Temperature Range | -7 – 105°C, 19.4 – 221°F |
Pressure | 10bar |
Total Error Band | ± 2% |
Sensor | RS Americas |
10 Bar Analog Urea Pressure Sensor/Tray |Te Connectivity U86B-010BS | Newark Electronics |
Pressure Sensor 0.5V to 4.5V 0bar to 10bar Gauge | Avnet America |
Industrial Pressure Sensors PRES XDCR 10 BAR ANALOG UREA | Sager |
Where can I find additional details, specifications and documents for a U86B-010BS?
Additional datasheets, footprints and schematics for U86B-010BS are listed on our Part Details page. You can also find images and similar parts to U86B-010BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U86B-010BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U86B-010BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U86B-010BS fall under?
The U86B-010BS is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to U86B-010BS when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U86B-010BS you can contact the distributor directly for product support, shipping queries etc.
Is the U86B-010BS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U86B-010BS have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for U86B-010BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U86B-010BS often in real-time on the comparison pages.
What if I can't find stock of U86B-010BS?
You can fill out our help required form which you can use to request a quote for U86B-010BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.