U7139-030PA-5W0000

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for U7139-030PA-5W0000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for U7139-030PA-5W0000
Series Information for U7139-030PA-5W0000 - TE Connectivity
  • Status: Active
  • Product Code: CED0
  • Global Product Line: V17
  • GPL Description: Sensors Products

Description

PRESS XDCR U7139-030PA-5W0000

Specifications

Port Material:
316L
Electrical Connection:
Packard
Pressure Port/Fitting:
1/4 MNPT
Dimensions:
1.05 x 1.05 x 1.97in, 26.7 x 26.7 x 50mm
Supply Voltage:
4.75 – 5.25V
Accuracy:
±0.25% Span
Output/Span:
.5 – 4.5 V
Overpressure:
3X Rated
Type:
Absolute
Sensor Type:
Industrial Pressure Transducers
Operating Temperature Range:
-40 – 125°C, -40 – 257°F
Pressure:
30bar

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
PRESS XDCR U7139-030PA-5W0000 / BOX
Avnet America
Pressure Sensor 0.5V to 4.5V 0Psi to 30Psi Absolute 3-Pin
Allied Electronics, Inc
Sensor;PRESS XDCR U7139-030PA-5W0000;Pressure;U7139-030PA-5W0000
Avnet Europe
Pressure Sensor 0.5V to 4.5V 0Psi to 30Psi Absolute 3-Pin