U5374-000002-001BG Pressure Sensors by TE Connectivity

PRESS XDCR U5374-000002-001BG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$333.49

Distributor Stock
Logo for Newark
Newark
from US$469.40
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$333.49
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 1/4 MBSPP
Electrical Connection Packard
Dimensions .94 x .94 x 3.23in, 24 x 24 x 82mm
Supply Voltage 12 – 30V
Accuracy ±0.1% FSO
Overpressure 3X Rated
Output/Span 0 – 10 V
Options Adhesive Label, No Snubber
Sensor Type Industrial Pressure Transducers
Type Gage
Pressure 1bar
Operating Temperature Range -40 – 257°F, -40 – 125°C

Alternative Descriptions

Press Xdcr U5374-000002-001Bg |Te Connectivity U5374-000002-001BG | Newark Electronics
Sensor | RS Americas
Pressure Sensor 0V to 10V 0bar to 1bar Gauge | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRES XDCR IND PKRD 1BAR GAU | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a U5374-000002-001BG?

Additional datasheets, footprints and schematics for U5374-000002-001BG are listed on our Part Details page. You can also find images and similar parts to U5374-000002-001BG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for U5374-000002-001BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5374-000002-001BG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does U5374-000002-001BG fall under?

The U5374-000002-001BG is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to U5374-000002-001BG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the U5374-000002-001BG you can contact the distributor directly for product support, shipping queries etc.

Is the U5374-000002-001BG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for U5374-000002-001BG have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for U5374-000002-001BG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for U5374-000002-001BG often in real-time on the comparison pages.

What if I can't find stock of U5374-000002-001BG?

You can fill out our help required form which you can use to request a quote for U5374-000002-001BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay