Prices starting from US$136.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$177.58 |
12
|
Buy Now | |
TE Store | US$188.31 |
27
|
Buy Now | |
element14 | US$164.99 |
12
|
Buy Now | |
Farnell | US$186.64 |
12
|
Buy Now | |
RS Americas | US$154.41 |
7
|
Buy Now | |
Avnet America | US$136.50 |
-
|
Buy Now | |
TTI Europe | US$138.58 |
-
|
Buy Now | |
Richardson RFPD | US$144.60 |
-
|
Buy Now | |
Sager | US$154.24 |
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | .94 x .94 x 3.23in, 24 x 24 x 82mm |
Supply Voltage | 9 – 30V |
Accuracy | Down to ± .1% FSO |
Output/Span | 4 – 20 mA |
Overpressure | 3X Rated |
Pressure | 30psi |
Options | Adhesive Label, No Snubber |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR U5254-000005-030PA Pressure Transducer Sensor Type: Industrial Pressure Transducer Pressure Range: 0 – 30 psi Pressure Type: Absolute Pressure Transducer Supply Voltage: 9 – 30 V Output/Span: 4 – 20 mA Industrial Pressure Transducer 0 – 30 psi Absolute 9 – 30 V | Pressure Transducers And Transmitter | Part Number: U5254-000005-030PA | Internal Number: U5254-000005-030PA | TE Connectivity | TE Store |
Transducer, Absolute, 30Psi, Current | Newark Electronics |
PRESS XDCR U5254-000005-030PA / BOX | element14 |
Sensor PRESS XDCR Pressure | TE Connectivity U5254-000005-030PA | RS Americas |
Pressure Sensor 0Psi to 30Psi Absolute | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR IND PKRD 30PSI ABS | Sager |
Where can I find additional details, specifications and documents for a U5254-000005-030PA?
Additional datasheets, footprints and schematics for U5254-000005-030PA are listed on our Part Details page. You can also find images and similar parts to U5254-000005-030PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U5254-000005-030PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5254-000005-030PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U5254-000005-030PA fall under?
The U5254-000005-030PA is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U5254-000005-030PA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U5254-000005-030PA you can contact the distributor directly for product support, shipping queries etc.
Is the U5254-000005-030PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U5254-000005-030PA have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for U5254-000005-030PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U5254-000005-030PA often in real-time on the comparison pages.
What if I can't find stock of U5254-000005-030PA?
You can fill out our help required form which you can use to request a quote for U5254-000005-030PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.