U5244-000005-200PA

Sensors

> Pressure Sensors

> Pressure Transducers

distributor space
Organise Price Comparison Results by
Distributor Statistics for U5244-000005-200PA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for U5244-000005-200PA
Series Information for U5244-000005-200PA - TE Connectivity
  • Status: Active
  • Product Code: CED1
  • Global Product Line: V17
  • GPL Description: Sensors Products

Description

PRESS XDCR U5244-000005-200PA

Specifications

Port Material:
316L
Electrical Connection:
Packard
Pressure Port/Fitting:
1/4 MNPT
Dimensions:
24 x 24 x 82mm, .94 x .94 x 3.23in
Supply Voltage:
8 – 30V
Pressure:
200psi
Accuracy:
Down to ± .1% FSO
Output/Span:
1 – 5 V
Overpressure:
3X Rated
Options:
Adhesive Label, No Snubber
Type:
Absolute
Sensor Type:
Industrial Pressure Transducers
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
PRESS XDCR U5244-000005-200PA / BOX
Avnet America
Pressure Sensor 1V to 5V 0Psi to 200Psi Absolute
Allied Electronics, Inc
Sensor PRESS XDCR U5244-000005-200PA Pressure U5244-000005-200PA
Avnet Europe
Pressure Sensor 1V to 5V 0Psi to 200Psi Absolute