U5244-000002-002BA Pressure Sensors by TE Connectivity

PRESS XDCR U5244-000002-002BA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.46

Distributor Stock
Logo for Newark
Newark
from US$116.17
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$69.46
10
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
14
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
4
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 1/4 MBSPP
Electrical Connection Packard
Dimensions .94 x .94 x 3.23in, 24 x 24 x 82mm
Supply Voltage 8 – 30V
Output/Span 1 – 5 V
Overpressure 3X Rated
Accuracy Down to ± .1% FSO
Options Adhesive Label, No Snubber
Type Absolute
Sensor Type Industrial Pressure Transducers
Operating Temperature Range -40 – 257°F, -40 – 125°C
Pressure 2bar

Alternative Descriptions

Sensor | RS Americas
PRESS XDCR U5244-000002-002BA | Heilind Electronics
Press Xdcr U5244-000002-002Ba/Box |Te Connectivity Sensors U5244-000002-002BA | Newark Electronics
Pressure Sensor 1V to 5V 0bar to 2bar Absolute | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRES XDCR IND PKRD 2BAR ABS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a U5244-000002-002BA?

Additional datasheets, footprints and schematics for U5244-000002-002BA are listed on our Part Details page. You can also find images and similar parts to U5244-000002-002BA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for U5244-000002-002BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U5244-000002-002BA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does U5244-000002-002BA fall under?

The U5244-000002-002BA is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to U5244-000002-002BA when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the U5244-000002-002BA you can contact the distributor directly for product support, shipping queries etc.

Is the U5244-000002-002BA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for U5244-000002-002BA have stock available?

Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for U5244-000002-002BA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for U5244-000002-002BA often in real-time on the comparison pages.

What if I can't find stock of U5244-000002-002BA?

You can fill out our help required form which you can use to request a quote for U5244-000002-002BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay