Status: | Unknown |
---|---|
Series: | TZM-Series |
RoHS: | Unknown |
Prices starting from US$0.0153
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0328 |
5,750
|
Buy Now | |
TTI Europe | US$0.0178 |
52,500
|
Buy Now | |
Future Electronics | US$0.0350 |
42,500
|
Buy Now | |
Rutronik | US$0.0163 |
30,000
|
Buy Now | |
Schukat Electronic | US$0.0153 |
15,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0173 |
6,406
|
Buy Now | |
Farnell | US$0.0359 |
4,166
|
Buy Now | |
EBV Elektronik | - |
20,000
|
Buy Now | |
Newark Electronics | US$0.0260 |
-
|
Buy Now | |
Avnet America | US$0.0217 |
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZM-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
TZM Series 500 mW 9.1 V Small Signal Zener Diode - MiniMELF SOD-80 | Future Electronics |
Z-DIODE 0,5W 9,1V 5% MINIMELF | Rutronik |
SMD Z-Diode 0,5W 9,1V Minimelf | Schukat Electronic |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 9.1V 5% 500mW Quadro | RS |
ZENER DIODE, AUTO, 0.5W, 9.1V, SOD80 | Farnell |
Diode Zener Single 9.1V 5% 500mW 2-Pin MiniMELF SOD-80 T/R | EBV Elektronik |
Zener Diode,single, Two Terminal,9.1V V(Z),6.6%,sod-80 Rohs Compliant: Yes |Vishay TZMC9V1-GS08 | Newark Electronics |
Where can I find additional details, specifications and documents for a TZMC9V1-GS08?
Additional datasheets, footprints and schematics for TZMC9V1-GS08 are listed on our Part Details page. You can also find images and similar parts to TZMC9V1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZMC9V1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZMC9V1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZMC9V1-GS08 fall under?
The TZMC9V1-GS08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to TZMC9V1-GS08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZMC9V1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZMC9V1-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZMC9V1-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for TZMC9V1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZMC9V1-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZMC9V1-GS08?
You can fill out our help required form which you can use to request a quote for TZMC9V1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.